multicomp PRO Cap, 22Pf, 2Kv, Mlcc, 1210; Capacitance Multicomp Pro MC1210N220J202CT

Description
CAP, 22PF, 2KV, MLCC, 1210; Capacitance:22pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 22PF, 2KV, MLCC, 1210; Capacitance:22pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Pf, 2Kv, Mlcc, 1210; Capacitance Multicomp Pro - 23T6978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 2Kv, Mlcc, 1210; Capacitance Multicomp Pro
23T6978
Cap, 22Pf, 2Kv, Mlcc, 1210; Capacitance Multicomp Pro 23T6978
CAP, 22PF, 2KV, MLCC, 1210; Capacitance:22pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 22PF, 2KV, MLCC, 1210; Capacitance:22pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6978
Product Name Cap, 22Pf, 2Kv, Mlcc, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details