multicomp PRO Cap, Mlcc, C0G/np0, 100Pf, 2Kv, 1210; Capacitance Multicomp Pro MC1210N101J202CT

Description
CAP, MLCC, C0G/NP0, 100PF, 2KV, 1210; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G/NP0, 100PF, 2KV, 1210; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G/np0, 100Pf, 2Kv, 1210; Capacitance Multicomp Pro - 23T6982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 100Pf, 2Kv, 1210; Capacitance Multicomp Pro
23T6982
Cap, Mlcc, C0G/np0, 100Pf, 2Kv, 1210; Capacitance Multicomp Pro 23T6982
CAP, MLCC, C0G/NP0, 100PF, 2KV, 1210; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 100PF, 2KV, 1210; Capacitance:100pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro - 03AC3379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro
03AC3379
Cap, 100Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro 03AC3379
CAP, 100PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 100PF, 2 KV, 5%, C0G/NP0, 1210; Capacitance:100pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T6982 03AC3379
Product Name Cap, Mlcc, C0G/np0, 100Pf, 2Kv, 1210; Capacitance Multicomp Pro Cap, 100Pf, 2 Kv, 5%, C0G/np0, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details