multicomp PRO Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro MC1210F476Z6R3CT

Description
CAP, MLCC, Y5V, 47UF, 6.3V, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes
Description
CAP, MLCC, Y5V, 47UF, 6.3V, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro - 03AC3378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro
03AC3378
Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro 03AC3378
CAP, MLCC, Y5V, 47UF, 6.3V, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, MLCC, Y5V, 47UF, 6.3V, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro - 33R0700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro
33R0700
Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro 33R0700
CAP, MLCC, Y5V, 47UF, 6.3V, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, MLCC, Y5V, 47UF, 6.3V, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC3378
Product Name Cap, Mlcc, Y5V, 47Uf, 6.3V, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details