multicomp PRO Ceramic Capacitor, 22Uf, 16V, Y5V, +80, -20%, 1210, Full Reel; Capacitance Multicomp Pro MC1210F226Z160CT

Description
CERAMIC CAPACITOR, 22UF, 16V, Y5V, +80, -20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 22UF, 16V, Y5V, +80, -20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 22Uf, 16V, Y5V, +80, -20%, 1210, Full Reel; Capacitance Multicomp Pro - 06R4467 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, Y5V, +80, -20%, 1210, Full Reel; Capacitance Multicomp Pro
06R4467
Ceramic Capacitor, 22Uf, 16V, Y5V, +80, -20%, 1210, Full Reel; Capacitance Multicomp Pro 06R4467
CERAMIC CAPACITOR, 22UF, 16V, Y5V, +80, -20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, Y5V, +80, -20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Y5V, 22Uf, 16V, 1210; Capacitance Multicomp Pro - 33R0789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 22Uf, 16V, 1210; Capacitance Multicomp Pro
33R0789
Cap, Mlcc, Y5V, 22Uf, 16V, 1210; Capacitance Multicomp Pro 33R0789
CAP, MLCC, Y5V, 22UF, 16V, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, Y5V, 22UF, 16V, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4467
Product Name Ceramic Capacitor, 22Uf, 16V, Y5V, +80, -20%, 1210, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers