multicomp PRO Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro MC1210B684K101CT

Description
CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro - 06R4455 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro
06R4455
Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro 06R4455
CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.68Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro - 33R0704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro
33R0704
Cap, 0.68Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro 33R0704
CAP, 0.68UF, 100V, MLCC, 1210; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 0.68UF, 100V, MLCC, 1210; Capacitance:0.68µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 48Y4474 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
48Y4474
Smd Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 48Y4474
SMD Multilayer Ceramic Capacitor, MC Series, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4455 48Y4474
Product Name Ceramic Capacitor 0.68Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.68 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.6800 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details