multicomp PRO Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B683K201CT

Description
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0160 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0160
Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0160
CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 200V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0160
Product Name Ceramic Capacitor 0.068Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details