multicomp PRO Ceramic Capacitor 0.47Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B474K201CT

Description
CERAMIC CAPACITOR 0.47UF 200V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF 200V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0152
Ceramic Capacitor 0.47Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0152
CERAMIC CAPACITOR 0.47UF 200V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 200V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 23T7001 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
23T7001
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 23T7001
SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X7R, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X7R, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.4U7F, 200V, 1210; Capacitance Multicomp Pro - 03AC3374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.4U7F, 200V, 1210; Capacitance Multicomp Pro
03AC3374
Cap, Mlcc, X7R, 0.4U7F, 200V, 1210; Capacitance Multicomp Pro 03AC3374
CAP, MLCC, X7R, 0.4U7F, 200V, 1210; Capacitance:0.47µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.4U7F, 200V, 1210; Capacitance:0.47µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0152 23T7001 03AC3374
Product Name Ceramic Capacitor 0.47Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 200 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, X7R, 0.4U7F, 200V, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details