multicomp PRO Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B474K101CT

Description
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro - 06R4452 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro
06R4452
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro 06R4452
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 33R0703 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
33R0703
Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 33R0703
SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro - 94W8679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro
94W8679
Cap, 0.47Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro 94W8679
CAP, 0.47UF, 100V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.47UF, 100V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4452 33R0703
Product Name Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details