multicomp PRO Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro MC1210B473K631CT

Description
CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro - 22T0151 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro
22T0151
Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro 22T0151
CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.047Uf, 630V, 1210; Capacitance Multicomp Pro - 23T7012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 630V, 1210; Capacitance Multicomp Pro
23T7012
Cap, Mlcc, X7R, 0.047Uf, 630V, 1210; Capacitance Multicomp Pro 23T7012
CAP, MLCC, X7R, 0.047UF, 630V, 1210; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 630V, 1210; Capacitance:47000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 630V, 10%, X7R, 1210; Capacitance Multicomp - 03AC3373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 630V, 10%, X7R, 1210; Capacitance Multicomp
03AC3373
Cap, 0.047Μf, 630V, 10%, X7R, 1210; Capacitance Multicomp 03AC3373
CAP, 0.047µF, 630V, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.047µF, 630V, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0151 23T7012 03AC3373
Product Name Capacitor Ceramic 0.047Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.047Uf, 630V, 1210; Capacitance Multicomp Pro Cap, 0.047Μf, 630V, 10%, X7R, 1210; Capacitance Multicomp
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details