multicomp PRO Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro MC1210B473K201CT

Description
CAP, MLCC, X7R, 0.047UF, 200V, 1210; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.047UF, 200V, 1210; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 23T6995, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.047 µF (47,000 pF) and a rated voltage of 200V DC. It features an X7R dielectric, which provides a capacitance tolerance of ±10%. The capacitor is housed in a 1210 case size (3225 metric), measuring 3.2 mm in length and 2.5 mm in width. This component is suitable for applications such as high voltage coupling, DC blocking, and snubbers in high-frequency power converters. It is designed for reflow soldering processes and is RoHS compliant, ensuring it meets environmental standards. The capacitor's construction allows for high stability and reliability, making it a viable option for various electronic projects requiring reliable performance under specified conditions.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 23T6995, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.047 µF (47,000 pF) and a rated voltage of 200V DC. It features an X7R dielectric, which provides a capacitance tolerance of ±10%. The capacitor is housed in a 1210 case size (3225 metric), measuring 3.2 mm in length and 2.5 mm in width. This component is suitable for applications such as high voltage coupling, DC blocking, and snubbers in high-frequency power converters. It is designed for reflow soldering processes and is RoHS compliant, ensuring it meets environmental standards. The capacitor's construction allows for high stability and reliability, making it a viable option for various electronic projects requiring reliable performance under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro - 03AC3372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro
03AC3372
Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro 03AC3372
CAP, MLCC, X7R, 0.047UF, 200V, 1210; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 200V, 1210; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro - 23T6995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro
23T6995
Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro 23T6995
CAP, MLCC, X7R, 0.047UF, 200V, 1210; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 200V, 1210; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC3372
Product Name Cap, Mlcc, X7R, 0.047Uf, 200V, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details