multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210B334K500CT

Description
Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 06X6310 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
06X6310
Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 06X6310
Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8944 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8944
Smd Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8944
SMD Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 330 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6310
Product Name Multilayer Ceramic Capacitor, Mc Series, 330 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details