multicomp PRO Ceramic Capacitor 0.33Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro MC1210B334K201CT

Description
CERAMIC CAPACITOR 0.33UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro - 22T0139 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro
22T0139
Ceramic Capacitor 0.33Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro 22T0139
CERAMIC CAPACITOR 0.33UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.33Uf, 200V, 1210; Capacitance Multicomp Pro - 23T7000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.33Uf, 200V, 1210; Capacitance Multicomp Pro
23T7000
Cap, Mlcc, X7R, 0.33Uf, 200V, 1210; Capacitance Multicomp Pro 23T7000
CAP, MLCC, X7R, 0.33UF, 200V, 1210; Capacitance:0.33µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.33UF, 200V, 1210; Capacitance:0.33µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp - 03AC3370 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp
03AC3370
Cap, 0.33Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp 03AC3370
CAP, 0.33µF, 200V, 10%, X7R, 1210; Capacitance:0.33µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.33µF, 200V, 10%, X7R, 1210; Capacitance:0.33µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0139 23T7000 03AC3370
Product Name Ceramic Capacitor 0.33Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.33Uf, 200V, 1210; Capacitance Multicomp Pro Cap, 0.33Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details