multicomp PRO Cap, 2.2Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro MC1210B225K250CT

Description
CAP, 2.2UF, 25V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2UF, 25V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro
06X6307
Cap, 2.2Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro 06X6307
CAP, 2.2UF, 25V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 25V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8941 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8941
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8941
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6307 94W8941
Product Name Cap, 2.2Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details