multicomp PRO Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro MC1210B225K101CT

Description
CAP, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes
Description
CAP, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro
06X6306
Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro 06X6306
CAP, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro - 94W8940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro
94W8940
Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro 94W8940
CAP, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6306
Product Name Cap, 2.2Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers