multicomp PRO Capacitor Ceramic 0.22Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B224K201CT

Description
CAPACITOR CERAMIC 0.22UF 200V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.22UF 200V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.22Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0127
Capacitor Ceramic 0.22Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0127
CAPACITOR CERAMIC 0.22UF 200V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 200V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 200V, 1210; Capacitance Multicomp Pro - 23T6999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 200V, 1210; Capacitance Multicomp Pro
23T6999
Cap, Mlcc, X7R, 0.22Uf, 200V, 1210; Capacitance Multicomp Pro 23T6999
CAP, MLCC, X7R, 0.22UF, 200V, 1210; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 200V, 1210; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp Pro - 03AC3368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp Pro
03AC3368
Cap, 0.22Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp Pro 03AC3368
CAP, 0.22µF, 200V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.22µF, 200V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:200V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0127 23T6999 03AC3368
Product Name Capacitor Ceramic 0.22Uf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.22Uf, 200V, 1210; Capacitance Multicomp Pro Cap, 0.22Μf, 200V, 10%, X7R, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers