multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 22 Nf, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210B223K501CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 22 nF, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 22 nF, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Nf, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8938 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Nf, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8938
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Nf, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8938
SMD Multilayer Ceramic Capacitor, MC Series, 22 nF, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 22 nF, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22000Pf, 500V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 500V, Mlcc, 1210; Capacitance Multicomp Pro
06X6304
Cap, 22000Pf, 500V, Mlcc, 1210; Capacitance Multicomp Pro 06X6304
CAP, 22000PF, 500V, MLCC, 1210; Capacitance:22000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 22000PF, 500V, MLCC, 1210; Capacitance:22000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8938 06X6304
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 22 Nf, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 22000Pf, 500V, Mlcc, 1210; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details