multicomp PRO Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B222K201CT

Description
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0118 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0118
Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0118
CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 200V, X7R, 10%, 1210; Capacitance:2200pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0118
Product Name Ceramic Capacitor 2200Pf 200V, X7R, 10%, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details