multicomp PRO Ceramic Capacitor 1500Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B152K631CT

Description
CERAMIC CAPACITOR 1500PF 630V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1500PF 630V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0108 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0108
Ceramic Capacitor 1500Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0108
CERAMIC CAPACITOR 1500PF 630V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 630V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 630V, 10%, X7R, 1210; Capacitance Multicomp Pro - 23T7003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 630V, 10%, X7R, 1210; Capacitance Multicomp Pro
23T7003
Cap, 1500Pf, 630V, 10%, X7R, 1210; Capacitance Multicomp Pro 23T7003
CAP, 1500PF, 630V, 10%, X7R, 1210; Capacitance:1500pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 630V, 10%, X7R, 1210; Capacitance:1500pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0108 23T7003
Product Name Ceramic Capacitor 1500Pf 630V, X7R, 10%, 1210; Capacitance Multicomp Pro Cap, 1500Pf, 630V, 10%, X7R, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details