multicomp PRO Capacitor Ceramic 1500Pf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B152K102CT

Description
CAPACITOR CERAMIC 1500PF 1000V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1500PF 1000V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0105
Capacitor Ceramic 1500Pf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0105
CAPACITOR CERAMIC 1500PF 1000V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 1000V, X7R, 10%, 1210; Capacitance:1500pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 23T7014 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
23T7014
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 23T7014
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 1 Kv, 10%, X7R, 1210; Capacitance Multicomp Pro - 03AC3365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 1 Kv, 10%, X7R, 1210; Capacitance Multicomp Pro
03AC3365
Cap, 1500Pf, 1 Kv, 10%, X7R, 1210; Capacitance Multicomp Pro 03AC3365
CAP, 1500PF, 1 KV, 10%, X7R, 1210; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500PF, 1 KV, 10%, X7R, 1210; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0105 23T7014 03AC3365
Product Name Capacitor Ceramic 1500Pf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 1500Pf, 1 Kv, 10%, X7R, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers