multicomp PRO Cap, 1Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro MC1210B105K250CT

Description
CAP, 1UF, 25V, MLCC, 1210; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes
Description
CAP, 1UF, 25V, MLCC, 1210; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro
06X6301
Cap, 1Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro 06X6301
CAP, 1UF, 25V, MLCC, 1210; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 1210; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8935 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8935
Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8935
SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6301 94W8935
Product Name Cap, 1Uf, 25V, Mlcc, 1210; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details