multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210B104K500CT

Description
Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8933 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8933
Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8933
Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
06X6299
Cap, 0.1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro 06X6299
CAP, 0.1UF, 50V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8933 06X6299
Product Name Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 0.1Uf, 50V, Mlcc, 1210; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details