multicomp PRO Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro MC1210B104K201CT

Description
CAP, 0.1UF, 200V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 200V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro - 23T6997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro
23T6997
Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro 23T6997
CAP, 0.1UF, 200V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 0.1UF, 200V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro - 94W8932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro
94W8932
Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro 94W8932
CAP, 0.1UF, 200V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 0.1UF, 200V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6997
Product Name Cap, 0.1Uf, 200V, Mlcc, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details