multicomp PRO Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro MC1210B104K101CT

Description
Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 94W8931 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
94W8931
Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 94W8931
Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 100 nF, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro - 06X6298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro
06X6298
Cap, 0.1Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro 06X6298
CAP, 0.1UF, 100V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, 1210; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8931 06X6298
Product Name Multilayer Ceramic Capacitor, Mc Series, 100 Nf, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro Cap, 0.1Uf, 100V, Mlcc, 1210; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers