The Multilayer Ceramic Capacitor, MC Series, part number 06X6297, features a capacitance of 0.01 F with a tolerance of 10%. It utilizes X7R dielectric material and is rated for a maximum voltage of 500 V. The capacitor is housed in a 1210 (3225 metric) package size and is compliant with RoHS standards. This component is suitable for applications such as high voltage coupling, DC blocking, and DC-DC converters. It is designed for reflow soldering processes and is characterized by high stability and reliability. The operating temperature range is from -55°C to +125°C, making it versatile for various environments.
CAP, 10000PF, 500V, MLCC, 1210; Capacitance:10000pF;
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 500 V, 1210 [3225 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 94W8930 | 06X6297 |
| Product Name | Cap, 10000Pf, 500V, Mlcc, 1210; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 500 V, 1210 [3225 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) |