multicomp PRO Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro MC1210B103K102CT

Description
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro - 22T0096 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro
22T0096
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro 22T0096
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0096
Product Name Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, 1210; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details