multicomp PRO Cap, 1000Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro MC1210B102K102CT

Description
CAP, 1000PF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro - 03AC3364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro
03AC3364
Cap, 1000Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro 03AC3364
CAP, 1000PF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:1000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro - 23T7013 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
23T7013
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro 23T7013
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3364 23T7013
Product Name Cap, 1000Pf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details