multicomp PRO Fan Kit, Axial 120Mm 220Vac; Kit Contents Multicomp MC120MM175230VFA

Description
FAN KIT, AXIAL 120MM 220VAC; Kit Contents:Axial Fan 120mm 220VAC, Filter, Guard, Power Cord; Flow Rate - Imperial:103CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Description
FAN KIT, AXIAL 120MM 220VAC; Kit Contents:Axial Fan 120mm 220VAC, Filter, Guard, Power Cord; Flow Rate - Imperial:103CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Kit, Axial 120Mm 220Vac, part number MC120MM175230VFA, includes an axial fan, filter, guard, and power cord. It operates at a rated voltage of 220 V AC with a frequency of 50/60 Hz and can function within an operating voltage range of 200 to 240 V AC. The fan provides an air flow rate of 103 CFM and has a noise level of 39 dBA. The materials used in the construction include plastic rated UL94V-O and polyurethane foam rated UL94HF-1. The power cord has a conductor size of 3 vó 0.75 mm and is designed to operate within a temperature range of +5 to +60°C, with a voltage rating of 300/500 V. This product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Fan Kit, Axial 120Mm 220Vac, part number MC120MM175230VFA, includes an axial fan, filter, guard, and power cord. It operates at a rated voltage of 220 V AC with a frequency of 50/60 Hz and can function within an operating voltage range of 200 to 240 V AC. The fan provides an air flow rate of 103 CFM and has a noise level of 39 dBA. The materials used in the construction include plastic rated UL94V-O and polyurethane foam rated UL94HF-1. The power cord has a conductor size of 3 vó 0.75 mm and is designed to operate within a temperature range of +5 to +60°C, with a voltage rating of 300/500 V. This product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Fan Kit, Axial 120Mm 220Vac; Kit Contents Multicomp - 71T9631 - Newark, An Avnet Company
Chicago, IL, United States
Fan Kit, Axial 120Mm 220Vac; Kit Contents Multicomp
71T9631
Fan Kit, Axial 120Mm 220Vac; Kit Contents Multicomp 71T9631
FAN KIT, AXIAL 120MM 220VAC; Kit Contents:Axial Fan 120mm 220VAC, Filter, Guard, Power Cord; Flow Rate - Imperial:103CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

FAN KIT, AXIAL 120MM 220VAC; Kit Contents:Axial Fan 120mm 220VAC, Filter, Guard, Power Cord; Flow Rate - Imperial:103CFM; Flow Rate - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71T9631
Product Name Fan Kit, Axial 120Mm 220Vac; Kit Contents Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 572 SCFM (972 m³/hr)
Maximum Sound Level 58 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA40000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details