multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206X475K250CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 06X6296 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
06X6296
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 06X6296
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 94W8929 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
94W8929
Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 94W8929
Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06X6296
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details