multicomp PRO Cap, Mlcc, X5R, 22Uf, 10V, 1206, Reel; Capacitance Multicomp Pro MC1206X226M100CT

Description
CAP, MLCC, X5R, 22UF, 10V, 1206, REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Description
CAP, MLCC, X5R, 22UF, 10V, 1206, REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X5R, 22Uf, 10V, 1206, Reel; Capacitance Multicomp Pro - 97Y9380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 22Uf, 10V, 1206, Reel; Capacitance Multicomp Pro
97Y9380
Cap, Mlcc, X5R, 22Uf, 10V, 1206, Reel; Capacitance Multicomp Pro 97Y9380
CAP, MLCC, X5R, 22UF, 10V, 1206, REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X5R, 22UF, 10V, 1206, REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y9380
Product Name Cap, Mlcc, X5R, 22Uf, 10V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers