multicomp PRO Resistor, Thick Film, 887Kohm, 0.25W, 1%; Resistance Multicomp Pro MC1206S4F8873T5E

Description
RESISTOR, THICK FILM, 887KOHM, 0.25W, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 887KOHM, 0.25W, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 887Kohm, 0.25W, 1%; Resistance Multicomp Pro - 04P1040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 887Kohm, 0.25W, 1%; Resistance Multicomp Pro
04P1040
Resistor, Thick Film, 887Kohm, 0.25W, 1%; Resistance Multicomp Pro 04P1040
RESISTOR, THICK FILM, 887KOHM, 0.25W, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 887KOHM, 0.25W, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P1040
Product Name Resistor, Thick Film, 887Kohm, 0.25W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details