multicomp PRO Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Multicomp Pro MC1206S4F4993T5E

Description
RES, THICK FILM, 499K, 1%, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 499K, 1%, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Multicomp Pro - 79M6210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Multicomp Pro
79M6210
Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Multicomp Pro 79M6210
RES, THICK FILM, 499K, 1%, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.25W, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6210
Product Name Res, Thick Film, 499K, 1%, 0.25W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details