multicomp PRO Resistor, Thick Film, 14.3Kohm, 0.25W, 1%; Resistance Multicomp Pro MC1206S4F1432T5E

Description
RESISTOR, THICK FILM, 14.3KOHM, 0.25W, 1%; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 14.3KOHM, 0.25W, 1%; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 14.3Kohm, 0.25W, 1%; Resistance Multicomp Pro - 04P0724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.3Kohm, 0.25W, 1%; Resistance Multicomp Pro
04P0724
Resistor, Thick Film, 14.3Kohm, 0.25W, 1%; Resistance Multicomp Pro 04P0724
RESISTOR, THICK FILM, 14.3KOHM, 0.25W, 1%; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

RESISTOR, THICK FILM, 14.3KOHM, 0.25W, 1%; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0724
Product Name Resistor, Thick Film, 14.3Kohm, 0.25W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details