multicomp PRO Res, Thick Film, 1K33, 1%, 0.25W, 1206; Resistance Multicomp Pro MC1206S4F1331T5E

Description
RES, THICK FILM, 1K33, 1%, 0.25W, 1206; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K33, 1%, 0.25W, 1206; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K33, 1%, 0.25W, 1206; Resistance Multicomp Pro - 04P0711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K33, 1%, 0.25W, 1206; Resistance Multicomp Pro
04P0711
Res, Thick Film, 1K33, 1%, 0.25W, 1206; Resistance Multicomp Pro 04P0711
RES, THICK FILM, 1K33, 1%, 0.25W, 1206; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K33, 1%, 0.25W, 1206; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0711
Product Name Res, Thick Film, 1K33, 1%, 0.25W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details