multicomp PRO Resistor, Thick Film, 10.2 Ohm, 0.25W, 1%; Resistance Multicomp Pro MC1206S4F102JT5E

Description
RESISTOR, THICK FILM, 10.2 OHM, 0.25W, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 10.2 OHM, 0.25W, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10.2 Ohm, 0.25W, 1%; Resistance Multicomp Pro - 04P0660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10.2 Ohm, 0.25W, 1%; Resistance Multicomp Pro
04P0660
Resistor, Thick Film, 10.2 Ohm, 0.25W, 1%; Resistance Multicomp Pro 04P0660
RESISTOR, THICK FILM, 10.2 OHM, 0.25W, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 10.2 OHM, 0.25W, 1%; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04P0660
Product Name Resistor, Thick Film, 10.2 Ohm, 0.25W, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers