multicomp PRO Cap, 8200Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro MC1206N822J500CT

Description
CAP, 8200PF, 50V, 5%, C0G, 1206, REEL; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 8200PF, 50V, 5%, C0G, 1206, REEL; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8200Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 97Y2217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
97Y2217
Cap, 8200Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 97Y2217
CAP, 8200PF, 50V, 5%, C0G, 1206, REEL; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 8200PF, 50V, 5%, C0G, 1206, REEL; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2217
Product Name Cap, 8200Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 0.0082 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers