multicomp PRO Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro MC1206N680J102CT

Description
CAP, 68PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:68pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 68PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:68pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 03AC3361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
03AC3361
Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 03AC3361
CAP, 68PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:68pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 68PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:68pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 68Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 68Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
23T6900
Cap, Mlcc, C0G, 68Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 23T6900
CAP, MLCC, C0G, 68PF, 1KV, 1206, REEL; Capacitance:68pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 68PF, 1KV, 1206, REEL; Capacitance:68pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3361 23T6900
Product Name Cap, 68Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 68Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details