multicomp PRO Ceramic Capacitor 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro MC1206N4R7C631CT

Description
CERAMIC CAPACITOR 4.7PF 630V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4.7PF 630V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro - 22T0060 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
22T0060
Ceramic Capacitor 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro 22T0060
CERAMIC CAPACITOR 4.7PF 630V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 630V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro - 22T0061 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
22T0061
Capacitor Ceramic 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro 22T0061
CAPACITOR CERAMIC 4.7PF 630V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 4.7PF 630V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6876 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6876
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6876
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 pF, 0.25pF, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4.7 pF, 0.25pF, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Pf, 630V, C0G, 1206, Reel; Capacitance Multicomp Pro - 03AC3357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 630V, C0G, 1206, Reel; Capacitance Multicomp Pro
03AC3357
Cap, 4.7Pf, 630V, C0G, 1206, Reel; Capacitance Multicomp Pro 03AC3357
CAP, 4.7PF, 630V, C0G, 1206, REEL; Capacitance:4.7pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 4.7PF, 630V, C0G, 1206, REEL; Capacitance:4.7pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0060 23T6876 03AC3357
Product Name Ceramic Capacitor 4.7Pf 630V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 4.7Pf, 630V, C0G, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers