multicomp PRO Ceramic Capacitor 4.7Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro MC1206N4R7C202CT

Description
CERAMIC CAPACITOR 4.7PF 2000V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4.7PF 2000V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro - 22T0058 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
22T0058
Ceramic Capacitor 4.7Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro 22T0058
CERAMIC CAPACITOR 4.7PF 2000V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 2000V, C0G, 0.25pF, 1206; Capacitance:4.7pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0058
Product Name Ceramic Capacitor 4.7Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers