multicomp PRO Ceramic Capacitor 4.7Pf 1000V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Multicomp Pro MC1206N4R7C102CT

Description
CERAMIC CAPACITOR 4.7PF 1000V, C0G, 0.25pF, 1206, FULL REEL; Capacitance:4.7pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 4.7PF 1000V, C0G, 0.25pF, 1206, FULL REEL; Capacitance:4.7pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 1000V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Multicomp Pro - 22T0055 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 1000V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Multicomp Pro
22T0055
Ceramic Capacitor 4.7Pf 1000V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Multicomp Pro 22T0055
CERAMIC CAPACITOR 4.7PF 1000V, C0G, 0.25pF, 1206, FULL REEL; Capacitance:4.7pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 1000V, C0G, 0.25pF, 1206, FULL REEL; Capacitance:4.7pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6893 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6893
Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6893
SMD Multilayer Ceramic Capacitor, MC Series, 4.7 pF, 0.25pF, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 4.7 pF, 0.25pF, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 03AC3356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
03AC3356
Cap, 4.7Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 03AC3356
CAP, 4.7PF, 1 KV, C0G/NP0, 1206, REEL; Capacitance:4.7pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 4.7PF, 1 KV, C0G/NP0, 1206, REEL; Capacitance:4.7pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0055 23T6893 03AC3356
Product Name Ceramic Capacitor 4.7Pf 1000V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 4.7 Pf, 0.25Pf, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 4.7Pf, 1 Kv, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details