multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC1206N471J631CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, with a capacitance of 470 pF and a tolerance of 5%, is designed for high stability and reliability in various applications. It features a C0G/NP0 dielectric, which provides excellent temperature stability and low loss characteristics. This capacitor is rated for a maximum voltage of 630 V and comes in a 1206 (3216 metric) package size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is ideal for use in high-frequency power converters, DC-DC converters, and other applications requiring reliable performance under high voltage conditions.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, with a capacitance of 470 pF and a tolerance of 5%, is designed for high stability and reliability in various applications. It features a C0G/NP0 dielectric, which provides excellent temperature stability and low loss characteristics. This capacitor is rated for a maximum voltage of 630 V and comes in a 1206 (3216 metric) package size. It is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is ideal for use in high-frequency power converters, DC-DC converters, and other applications requiring reliable performance under high voltage conditions.

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6887 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6887
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6887
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6887
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details