multicomp PRO Ceramic Capacitor 470Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro MC1206N471J102CT

Description
CERAMIC CAPACITOR 470PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro - 22T0071 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro
22T0071
Ceramic Capacitor 470Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro 22T0071
CERAMIC CAPACITOR 470PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 470Pf, 1Kv, 1206; Capacitance Multicomp Pro - 23T6905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 470Pf, 1Kv, 1206; Capacitance Multicomp Pro
23T6905
Cap, Mlcc, C0G/np0, 470Pf, 1Kv, 1206; Capacitance Multicomp Pro 23T6905
CAP, MLCC, C0G/NP0, 470PF, 1KV, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 470PF, 1KV, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0071 23T6905
Product Name Ceramic Capacitor 470Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G/np0, 470Pf, 1Kv, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details