CAPACITOR, MLCC, 470PF, 100V, NP0, 1206; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:3.2mmRoHS Compliant: Yes
CAPACITOR, MLCC, 470PF, 100V, NP0, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 90W2923 | 90W2924 | 06X6286 |
| Product Name | Capacitor, Mlcc, 470Pf, 100V, Np0, 1206; Capacitance Multicomp Pro | Capacitor, Mlcc, 470Pf, 100V, Np0, 1206, Full Reel; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed | Fixed |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 100 volts | 100 volts |