multicomp PRO Cap, 47Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro MC1206N470J631CT

Description
CAP, 47PF, 630V, 5%, C0G, 1206, REEL; Capacitance:47pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47PF, 630V, 5%, C0G, 1206, REEL; Capacitance:47pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro - 03AC3359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro
03AC3359
Cap, 47Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro 03AC3359
CAP, 47PF, 630V, 5%, C0G, 1206, REEL; Capacitance:47pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 630V, 5%, C0G, 1206, REEL; Capacitance:47pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 47Pf, 630V, 1206, Reel; Capacitance Multicomp Pro - 23T6882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 630V, 1206, Reel; Capacitance Multicomp Pro
23T6882
Cap, Mlcc, C0G, 47Pf, 630V, 1206, Reel; Capacitance Multicomp Pro 23T6882
CAP, MLCC, C0G, 47PF, 630V, 1206, REEL; Capacitance:47pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 630V, 1206, REEL; Capacitance:47pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3359 23T6882
Product Name Cap, 47Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 47Pf, 630V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details