multicomp PRO Cap, Mlcc, C0G, 47Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro MC1206N470J102CT

Description
CAP, MLCC, C0G, 47PF, 1KV, 1206, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 47PF, 1KV, 1206, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro - 23T6899 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro
23T6899
Cap, Mlcc, C0G, 47Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro 23T6899
CAP, MLCC, C0G, 47PF, 1KV, 1206, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 1KV, 1206, REEL; Capacitance:47pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 03AC3358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
03AC3358
Cap, 47Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 03AC3358
CAP, 47PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 47PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:47pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T6899 03AC3358
Product Name Cap, Mlcc, C0G, 47Pf, 1Kv, 1206, Reel; Capacitance Multicomp Pro Cap, 47Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers