multicomp PRO Ceramic Capacitor 2.2Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro MC1206N2R2C202CT

Description
CERAMIC CAPACITOR 2.2PF 2000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2PF 2000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro - 22T0011 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
22T0011
Ceramic Capacitor 2.2Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro 22T0011
CERAMIC CAPACITOR 2.2PF 2000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 2000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0011
Product Name Ceramic Capacitor 2.2Pf 2000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers