multicomp PRO Cap, 2.2Pf, 200V, C0G, 1206, Reel; Capacitance Multicomp Pro MC1206N2R2C201CT

Description
CAP, 2.2PF, 200V, C0G, 1206, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 2.2PF, 200V, C0G, 1206, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Pf, 200V, C0G, 1206, Reel; Capacitance Multicomp Pro - 03AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 200V, C0G, 1206, Reel; Capacitance Multicomp Pro
03AC3348
Cap, 2.2Pf, 200V, C0G, 1206, Reel; Capacitance Multicomp Pro 03AC3348
CAP, 2.2PF, 200V, C0G, 1206, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 2.2PF, 200V, C0G, 1206, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 2.2Pf, 200V, 1206, Reel; Capacitance Multicomp Pro - 23T6855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2.2Pf, 200V, 1206, Reel; Capacitance Multicomp Pro
23T6855
Cap, Mlcc, C0G, 2.2Pf, 200V, 1206, Reel; Capacitance Multicomp Pro 23T6855
CAP, MLCC, C0G, 2.2PF, 200V, 1206, REEL; Capacitance:2.2pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 2.2PF, 200V, 1206, REEL; Capacitance:2.2pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3348 23T6855
Product Name Cap, 2.2Pf, 200V, C0G, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 2.2Pf, 200V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-6 microF 2.20E-6 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details