multicomp PRO Ceramic Capacitor 2.2Pf 1000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro MC1206N2R2C102CT

Description
CERAMIC CAPACITOR 2.2PF 1000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2PF 1000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Pf 1000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro - 22T0007 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 1000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
22T0007
Ceramic Capacitor 2.2Pf 1000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro 22T0007
CERAMIC CAPACITOR 2.2PF 1000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 1000V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0007
Product Name Ceramic Capacitor 2.2Pf 1000V, C0G, 0.25Pf, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers