The Capacitance Multicomp Pro, part number 03AC3353, is a 220pF ceramic capacitor with a voltage rating of 630V and a tolerance of ±5%. It features a C0G (NP0) dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is housed in a 1206 case size (3216 metric), designed for reflow soldering processes. This component is compliant with RoHS standards, ensuring it meets environmental regulations. It is ideal for applications such as coupling, decoupling, and filtering in various electronic circuits.
CERAMIC CAPACITOR 220PF 630V, C0G, 5%, 1206; Capacitance:220pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
CAP, 220PF, 630V, 5%, C0G, 1206, REEL; Capacitance:220pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, MC Series, 220 pF, 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 10R6338 | 03AC3353 | 23T6885 |
| Product Name | Ceramic Capacitor 220Pf 630V, C0G, 5%, 1206; Capacitance Multicomp Pro | Cap, 220Pf, 630V, 5%, C0G, 1206, Reel; Capacitance Multicomp Pro | Smd Multilayer Ceramic Capacitor, Mc Series, 220 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |