multicomp PRO Capacitor Ceramic 22Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro MC1206N220J102CT

Description
CAPACITOR CERAMIC 22PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 22PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 22Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro - 22T0016 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro
22T0016
Capacitor Ceramic 22Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro 22T0016
CAPACITOR CERAMIC 22PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T6897 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T6897
Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T6897
SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 22 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro - 03AC3349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
03AC3349
Cap, 22Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro 03AC3349
CAP, 22PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:22pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

CAP, 22PF, 1 KV, 5%, C0G/NP0, 1206, REEL; Capacitance:22pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 22T0016 23T6897 03AC3349
Product Name Capacitor Ceramic 22Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Cap, 22Pf, 1 Kv, 5%, C0G/np0, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details