multicomp PRO Ceramic Capacitor 150Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro MC1206N151J202CT

Description
CERAMIC CAPACITOR 150PF 2000V, C0G, 5%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 150PF 2000V, C0G, 5%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro - 22T0001 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro
22T0001
Ceramic Capacitor 150Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro 22T0001
CERAMIC CAPACITOR 150PF 2000V, C0G, 5%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 2000V, C0G, 5%, 1206; Capacitance:150pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22T0001
Product Name Ceramic Capacitor 150Pf 2000V, C0G, 5%, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers